Win Source Part Number: 1036179-ECA-1EM471
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: M-A
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): MCGPR25V477M10X16; ECA-1EHG471; ECA-1EHG471B; UVR1E471MPD1TD; UVR1E471MPD; 25PK470MEFC8X11.5; EEE-1EA471PECA 1EM471; ECA-1EM471.; ECA1EM471;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: ECA1EM471,Q1222069,P
Base Product Number: ECA-1EM
Ripple Current @ Low Frequency: 480 mA @ 120 Hz
Ripple Current @ High Frequency: 816 mA @ 10 kHz
470uF 25V 20% Radial Aluminum Electrolytic Capacitor Product overview: ECA-1EM471 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1EM471 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 25V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
CAP ALUM 470UF 20% 25V RADIAL
CAP ALUM 470UF 20% 25V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1036179-ECA-1EM471 | 58-ECA-1EM471 | 17T5009 | ECA-1EM471 | ECA-1EM471 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 470uF 25V Capacitor | Aluminum Electrolytic Capacitor, 470Uf, 25V, 20%, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |