CAP ALUM 47UF 20% 25V RADIAL
CAP ALUM 47UF 20% 25V RADIAL
Al Lytic Cap, Radial NHG Series, 105C RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECA-1EHG470C | ECA-1EHG470C | 48W7631 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial Nhg Series, 105C Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Technology | Single-Layer | Film Capacitors | |
| Applications | Automotive; Automotive | Automotive | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized |