Panasonic Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Radial; Capacitance Panasonic ECA-1EHG221.

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Radial; Capacitance Panasonic - 25AC8775 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Radial; Capacitance Panasonic
25AC8775
Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Radial; Capacitance Panasonic 25AC8775
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm; Product Diameter:8mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8775
Product Name Aluminum Electrolytic Capacitor, 220Uf, 25V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details