Win Source Part Number: 1351454-ECA-1CM471
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: M-A
Package: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: ECA-1CM
Ripple Current @ Low Frequency: 440 mA @ 120 Hz
Ripple Current @ High Frequency: 748 mA @ 10 kHz
470uF 16V 20% Radial Aluminum Electrolytic Capacitor Product overview: ECA-1CM471 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1CM471 can be used for catalog matching and distributor lookup.
CAP ALUM 470UF 20% 16V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
CAP ALUM 470UF 20% 16V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1351454-ECA-1CM471 | 58-ECA-1CM471 | ECA-1CM471 | 96K9154 | ECA-1CM471 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 470uF 16V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |