CAP ALUM 22UF 20% 16V RADIAL
Al Lytic Cap, Radial M Series, 85C RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ECA-1CM220I | 48W7602 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |