Panasonic 22uF 16V Capacitor ECA-1CM220

Description
22uF 16V Radial Aluminum Electrolytic Capacitor 20% Product overview: ECA-1CM220 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1CM220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 16V Radial Aluminum Electrolytic Capacitor 20% Product overview: ECA-1CM220 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1CM220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 16V Capacitor
58-ECA-1CM220
22uF 16V Capacitor 58-ECA-1CM220
22uF 16V Radial Aluminum Electrolytic Capacitor 20% Product overview: ECA-1CM220 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1CM220 can be used for catalog matching and distributor lookup.

22uF 16V Radial Aluminum Electrolytic Capacitor 20% Product overview: ECA-1CM220 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1CM220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1034767-ECA-1CM220 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1034767-ECA-1CM220
Capacitors - Aluminum Electrolytic Capacitors 1034767-ECA-1CM220
Win Source Part Number: 1034767-ECA-1CM220 Category: Capacitors>Aluminum Electrolytic Capacitors Series: M-A Package: Bulk Applications: General Purpose Height - Seated (Max): 0.472" (12.00mm) Standard Package: 200 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" Dia (5.00mm) Alternative Parts (Cross-Reference): ECA-1CM220I; UVR1C220MDD; UVR1C220MDD1TD; UVR1C220MDD1TA; EEAGA1C220; ECE-A1CKA220ECA 1CM220; ECA-1CM220.; ECA1CM220; ECA1CM220.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: Q1077027,P5135,ECA1C M220 Base Product Number: ECA-1CM Ripple Current @ Low Frequency: 75 mA @ 120 Hz Ripple Current @ High Frequency: 127.5 mA @ 10 kHz

Win Source Part Number: 1034767-ECA-1CM220
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: M-A
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 200
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): ECA-1CM220I; UVR1C220MDD; UVR1C220MDD1TD; UVR1C220MDD1TA; EEAGA1C220; ECE-A1CKA220ECA 1CM220; ECA-1CM220.; ECA1CM220; ECA1CM220.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: Q1077027,P5135,ECA1CM220
Base Product Number: ECA-1CM
Ripple Current @ Low Frequency: 75 mA @ 120 Hz
Ripple Current @ High Frequency: 127.5 mA @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-1CM220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1CM220
Capacitors - Aluminum Electrolytic Capacitors ECA-1CM220
CAP ALUM 22UF 20% 16V RADIAL

CAP ALUM 22UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECA-1CM220 1034767-ECA-1CM220 ECA-1CM220
Product Name 22uF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details