Panasonic Connectors, Interconnects - Banana and Tip Connectors - Binding Posts ECA-1CM101B

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Banana and Tip Connectors - Binding Posts Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 1.806 A @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Banana and Tip Connectors - Binding Posts Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 1.806 A @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Banana and Tip Connectors - Binding Posts -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Manufacturer: AMIS Category: Connectors, Interconnects - Banana and Tip Connectors - Binding Posts Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 1.806 A @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz

Manufacturer: AMIS
Category: Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 1.806 A @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Banana and Tip Connectors - Binding Posts
Voltage Rating 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details