Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-1CHG682

Description
CAP ALUM 6800UF 20% 16V RADIAL
Description
CAP ALUM 6800UF 20% 16V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECA-1CHG682 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1CHG682
Capacitors - Aluminum Electrolytic Capacitors ECA-1CHG682
CAP ALUM 6800UF 20% 16V RADIAL

CAP ALUM 6800UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 6800Uf, 20%, 16V, Radial; Capacitance Panasonic - 17T4995 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6800Uf, 20%, 16V, Radial; Capacitance Panasonic
17T4995
Aluminum Electrolytic Capacitor, 6800Uf, 20%, 16V, Radial; Capacitance Panasonic 17T4995
ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 20%, 16V, RADIAL; Capacitance:6800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6800UF, 20%, 16V, RADIAL; Capacitance:6800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECA-1CHG682 17T4995
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 6800Uf, 20%, 16V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details