Panasonic Aluminum Electrolytic Capacitor, 4700Uf, 10V, 20%, Radial; Capacitance Panasonic ECA-1AHG472

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 10V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 10V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4700Uf, 10V, 20%, Radial; Capacitance Panasonic - 96K9141 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 10V, 20%, Radial; Capacitance Panasonic
96K9141
Aluminum Electrolytic Capacitor, 4700Uf, 10V, 20%, Radial; Capacitance Panasonic 96K9141
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 10V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 10V, 20%, RADIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECA-1AHG472 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1AHG472
Capacitors - Aluminum Electrolytic Capacitors ECA-1AHG472
CAP ALUM 4700UF 20% 10V RADIAL

CAP ALUM 4700UF 20% 10V RADIAL

Supplier's Site
Cap Aluminum Lytic 4700uF 10V 20% (12.5 X 25mm) Radial 5mm 1260mA 2000h 105C Bulk - 590-ECA-1AHG472 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 4700uF 10V 20% (12.5 X 25mm) Radial 5mm 1260mA 2000h 105C Bulk
590-ECA-1AHG472
Cap Aluminum Lytic 4700uF 10V 20% (12.5 X 25mm) Radial 5mm 1260mA 2000h 105C Bulk 590-ECA-1AHG472
Cap Aluminum Lytic 4700uF 10V 20% (12.5 X 25mm) Radial 5mm 1260mA 2000h 105C Bulk

Cap Aluminum Lytic 4700uF 10V 20% (12.5 X 25mm) Radial 5mm 1260mA 2000h 105C Bulk

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 96K9141 ECA-1AHG472 590-ECA-1AHG472
Product Name Aluminum Electrolytic Capacitor, 4700Uf, 10V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors Cap Aluminum Lytic 4700uF 10V 20% (12.5 X 25mm) Radial 5mm 1260mA 2000h 105C Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized
Capacitance Range 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details