ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 10V, RADIAL; Capacitance:330µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes
CAP ALUM 330UF 20% 10V RADIAL
CAP ALUM 330UF 20% 10V RADIAL
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58T1629 | ECA-1AHG331 | ECA-1AHG331 |
| Product Name | Aluminum Electrolytic Capacitor, 330Uf, 20%, 10V, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | Polarized |
| Capacitance Range | 330 microF | 330 microF | 330 microF |