Panasonic Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic ECA-0JM471B

Description
Al Lytic Cap, Radial M Series, 85C RoHS Compliant: Yes
Description
Al Lytic Cap, Radial M Series, 85C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic - 48W7544 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic
48W7544
Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic 48W7544
Al Lytic Cap, Radial M Series, 85C RoHS Compliant: Yes

Al Lytic Cap, Radial M Series, 85C RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECA-0JM471B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-0JM471B
Capacitors - Aluminum Electrolytic Capacitors ECA-0JM471B
CAP ALUM 470UF 20% 6.3V RADIAL

CAP ALUM 470UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 48W7544 ECA-0JM471B
Product Name Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details