ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 6.3V, 20%, RADIAL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
CAP ALUM 1000UF 20% 6.3V RADIAL
CAP ALUM 1000UF 20% 6.3V RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 48W7535 | ECA-0JM102B | ECA-0JM102B |
| Product Name | Aluminum Electrolytic Capacitor, 1000Uf, 6.3V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | Polarized |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |