N-Channel Silicon MOSFET for small signal switching and interface applications in a SANYO ECSP1008-4 package with dimensions of 1.0 mm × 0.8 mm. It features a 30 V drain-to-source voltage rating, 0.15 A continuous drain current, and 0.15 W power dissipation. The device supports 2.5 V gate drive with RDS(on) of 3.7 Ω to 5.2 Ω at VGS=2.5 V and ID=40 mA. Turn-on and turn-off delays are 19 ns and 155 ns respectively. It operates from -55°C to 150°C and meets RoHS compliance.
N-Channel Silicon MOSFET For Small Signal Switch And Interface Applications
| Rochester Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | EC4401C-TL |
| Polarity | N-Channel |