Panasonic Dual 6.8V 30Ohm 150mW Zener Diode DZ6J068S0R

Description
Zener Diode Double Dual Common Anode 6.8V 5% 30Ohm 150mW 6-Pin SMini6-F3-B T/R Product overview: DZ6J068S0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 6.8V, 30Ohm, 150mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 6.8V, 30Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ6J068S0R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode Double Dual Common Anode 6.8V 5% 30Ohm 150mW 6-Pin SMini6-F3-B T/R Product overview: DZ6J068S0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 6.8V, 30Ohm, 150mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 6.8V, 30Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ6J068S0R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 6.8V 30Ohm 150mW Zener Diode - 295-DZ6J068S0R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 6.8V 30Ohm 150mW Zener Diode
295-DZ6J068S0R
Dual 6.8V 30Ohm 150mW Zener Diode 295-DZ6J068S0R
Zener Diode Double Dual Common Anode 6.8V 5% 30Ohm 150mW 6-Pin SMini6-F3-B T/R Product overview: DZ6J068S0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 6.8V, 30Ohm, 150mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 6.8V, 30Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ6J068S0R can be used for catalog matching and distributor lookup.

Zener Diode Double Dual Common Anode 6.8V 5% 30Ohm 150mW 6-Pin SMini6-F3-B T/R Product overview: DZ6J068S0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 6.8V, 30Ohm, 150mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 6.8V, 30Ohm, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ6J068S0R can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1056574-DZ6J068S0R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1056574-DZ6J068S0R
Discrete Semiconductor Products - Diodes - Zener - Arrays 1056574-DZ6J068S0R
Win Source Part Number: 1056574-DZ6J068S0R Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150 mW Configuration: 2 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 4 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 30 Ohms Package / Case: 6-SMD, Flat Leads Supplier Device Package: SMini6-F3-B Alternative Parts (Cross-Reference): BZM55C6V8-TR; BZM55B6V8-TR; BZM55C6V8-TR3; DFLZ5V6-7; DFLZ5V1-7; DFLZ6V2-7DZ6J068S0R. ; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: DZ6J068S0RCT,DZ6J068 S0RTR,DZ6J068S0RDKR, DZ6J068S0R-ND Base Product Number: DZ6J068

Win Source Part Number: 1056574-DZ6J068S0R
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Configuration: 2 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SMini6-F3-B
Alternative Parts (Cross-Reference): BZM55C6V8-TR; BZM55B6V8-TR; BZM55C6V8-TR3; DFLZ5V6-7; DFLZ5V1-7; DFLZ6V2-7DZ6J068S0R.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: DZ6J068S0RCT,DZ6J068S0RTR,DZ6J068S0RDKR,DZ6J068S0R-ND
Base Product Number: DZ6J068

Buy Now
Discrete Semiconductor Products - Diodes - Zener - DZ6J068S0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ6J068S0R
Discrete Semiconductor Products - Diodes - Zener DZ6J068S0R
DIODE ZENER ARRAY 6.8V SMINI6

DIODE ZENER ARRAY 6.8V SMINI6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Zener Diodes
Product Number 295-DZ6J068S0R 1056574-DZ6J068S0R DZ6J068S0R
Product Name Dual 6.8V 30Ohm 150mW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Arrays Discrete Semiconductor Products - Diodes - Zener
Package SMini6-F3-B 6-SMD, Flat Leads SMini6-F3-B
RoHS Compliant RoHS
ZZT 30 ohms 30 ohms
PD 150 milliwatts
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data