Zener Diode, 6.8V V(Z), 5%, 0.2W, Silicon, Unidirectional, MO-178AA, HALOGEN FREE AND ROHS COMPLIANT, MO-178, MINI5-G3-B, SC-74A, 5 PIN Product overview: DZ5X068D0R from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W, 74A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.8V, 0.2W, 74A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZ5X068D0R can be used for catalog matching and distributor lookup.
TVS DIODE 4VWM MINI5-G3-B
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DZ5X068D0R | DZ5X068D0R |
| Product Name | Zener 6.8V 0.2W 74A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | Tape and Reel | Mini5-G3-B |
| RoHS Compliant | RoHS | |
| VZ | 6.8 volts | |
| ZZT | 30 ohms |