Zener Diode, 6.2V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI5-F4-B, SC-107BB, 5 PIN Product overview: DZ5S062D0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ5S062D0R can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 869973-DZ5S062D0R
Features: Zener Diode Array 2 Pair Common Anode 6.2 V 150 mW - SSMini5-F4-B
Package: Reel - TR
Package: SOT-665
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ5S06V2
Categories: Discrete Semiconductor Products
Case / Package: SSMini5-F4-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ5S062D0RCT, DZ5S062D0RTR, DZ5S062D0RDKR, DZ5S062D0R-ND
DIODE ZENER ARRAY 6.2V SSMINI5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | 295-DZ5S062D0R | 869973-DZ5S062D0R | DZ5S062D0R |
| Product Name | 6.2V 0.15W Zener Diode | Diodes - Zener - Arrays - DZ5S062D0R | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SSMini5-F4-B | SSMini5-F4-B |
| RoHS Compliant | RoHS | ||
| VZ | 6.2 volts | 6.2 volts | |
| ZZT | 50 ohms | 50 ohms | |
| PD | 150 milliwatts |