Panasonic Zener 6.8V 0.2W TVS Protection Diode DZ5J068D0R

Description
Zener Diode, 6.8V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE, SMINI5-F3-B, 5 PIN Product overview: DZ5J068D0R from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.8V, 0.2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZ5J068D0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 6.8V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE, SMINI5-F3-B, 5 PIN Product overview: DZ5J068D0R from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.8V, 0.2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZ5J068D0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener 6.8V 0.2W TVS Protection Diode - 144-DZ5J068D0R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener 6.8V 0.2W TVS Protection Diode
144-DZ5J068D0R
Zener 6.8V 0.2W TVS Protection Diode 144-DZ5J068D0R
Zener Diode, 6.8V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE, SMINI5-F3-B, 5 PIN Product overview: DZ5J068D0R from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.8V, 0.2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZ5J068D0R can be used for catalog matching and distributor lookup.

Zener Diode, 6.8V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE, SMINI5-F3-B, 5 PIN Product overview: DZ5J068D0R from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.8V, 0.2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZ5J068D0R can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Diodes - 1056573-DZ5J068D0R - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1056573-DZ5J068D0R
Circuit Protection - TVS - Diodes 1056573-DZ5J068D0R
Win Source Part Number: 1056573-DZ5J068D0R Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 4V Voltage - Breakdown (Min): 6.46V Power Line Protection: No Package / Case: 6-SMD (5 Leads), Flat Lead Supplier Device Package: SMini5-F3-B Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panasonic Electronic Components

Win Source Part Number: 1056573-DZ5J068D0R
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 4V
Voltage - Breakdown (Min): 6.46V
Power Line Protection: No
Package / Case: 6-SMD (5 Leads), Flat Lead
Supplier Device Package: SMini5-F3-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panasonic Electronic Components

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DZ5J068D0R - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DZ5J068D0R
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DZ5J068D0R
TVS DIODE 4VWM SMINI5-F3-B

TVS DIODE 4VWM SMINI5-F3-B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DZ5J068D0R 1056573-DZ5J068D0R DZ5J068D0R
Product Name Zener 6.8V 0.2W TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package Tape and Reel 6-SMD (5 Leads), Flat Lead SMini5-F3-B
RoHS Compliant RoHS
VZ 7.14 volts
ZZT 30 ohms
Unlock Full Specs
to access all available technical data