Panasonic Diodes - Zener - Arrays - DZ4J390K0R DZ4J390K0R

Description
Manufacturer: Panasonic Win Source Part Number: 869972-DZ4J390K0R Operating Temperature Range: -40°C ~ 85°C Features: Zener Diode Array 2 Independent 39 V 200 mW ±5% SMini4-F3-B Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMini4-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 869972-DZ4J390K0R Operating Temperature Range: -40°C ~ 85°C Features: Zener Diode Array 2 Independent 39 V 200 mW ±5% SMini4-F3-B Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMini4-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - DZ4J390K0R - 869972-DZ4J390K0R - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ4J390K0R
869972-DZ4J390K0R
Diodes - Zener - Arrays - DZ4J390K0R 869972-DZ4J390K0R
Manufacturer: Panasonic Win Source Part Number: 869972-DZ4J390K0R Operating Temperature Range: -40°C ~ 85°C Features: Zener Diode Array 2 Independent 39 V 200 mW ±5% SMini4-F3-B Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMini4-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050

Manufacturer: Panasonic
Win Source Part Number: 869972-DZ4J390K0R
Operating Temperature Range: -40°C ~ 85°C
Features: Zener Diode Array 2 Independent 39 V 200 mW ±5% SMini4-F3-B
Package: Reel - TR
Package: 4-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMini4-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050

Buy Now Datasheet
39V 0.2W Zener Diode - 295-DZ4J390K0R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 0.2W Zener Diode
295-DZ4J390K0R
39V 0.2W Zener Diode 295-DZ4J390K0R
Zener Diode, 39V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J390K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J390K0R can be used for catalog matching and distributor lookup.

Zener Diode, 39V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J390K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J390K0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ4J390K0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ4J390K0R
Discrete Semiconductor Products - Diodes - Zener DZ4J390K0R
DIODE ZENER ARRAY 39V SMINI4

DIODE ZENER ARRAY 39V SMINI4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number 869972-DZ4J390K0R 295-DZ4J390K0R DZ4J390K0R
Product Name Diodes - Zener - Arrays - DZ4J390K0R 39V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Diode Type Zener; Zener Diode Array 2 Independent 39 V 200 mW ±5% SMini4-F3-B
Tj -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package SMini4-F3-B Tape and Reel SMini4-F3-B
RoHS Compliant RoHS
VZ 39 volts 39 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - 1S2837-T1B-A - 854380-1S2837-T1B-A - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Switching Diodes - 7384875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT523; Sot-523 (sc-89)
View Details
Schottky barrier diode - BAT54C-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers