DIODE ZENER ARRAY 27V SMINI4
Zener Diodes 28.35V 200mW SC-113BB
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DZ4J270K0R | DZ4J270K0R | 30X4759 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Sc,zener Diode Panasonic |
| Life Cycle Stage | Active | ||
| Package | SMini4-F3-B | SMini4 | |
| VZ | 27 volts |