Panasonic 15V 0.2W Zener Diode DZ4J150K0R

Description
Zener Diode, 15V V(Z), 4.52%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J150K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J150K0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 4.52%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J150K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J150K0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.2W Zener Diode - 295-DZ4J150K0R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.2W Zener Diode
295-DZ4J150K0R
15V 0.2W Zener Diode 295-DZ4J150K0R
Zener Diode, 15V V(Z), 4.52%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J150K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J150K0R can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 4.52%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J150K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J150K0R can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Arrays - DZ4J150K0R - 869968-DZ4J150K0R - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ4J150K0R
869968-DZ4J150K0R
Diodes - Zener - Arrays - DZ4J150K0R 869968-DZ4J150K0R
Manufacturer: Panasonic Win Source Part Number: 869968-DZ4J150K0R Features: Zener Diode Array 2 Independent 15 V 200 mW - SMini4-F3-B Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ4J15 Categories: Discrete Semiconductor Products Case / Package: SMini4-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ4J150K0RCT, DZ4J150K0RTR, DZ4J150K0RDKR, DZ4J150K0R-ND

Manufacturer: Panasonic
Win Source Part Number: 869968-DZ4J150K0R
Features: Zener Diode Array 2 Independent 15 V 200 mW - SMini4-F3-B
Package: Reel - TR
Package: 4-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ4J15
Categories: Discrete Semiconductor Products
Case / Package: SMini4-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ4J150K0RCT, DZ4J150K0RTR, DZ4J150K0RDKR, DZ4J150K0R-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ4J150K0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ4J150K0R
Discrete Semiconductor Products - Diodes - Zener DZ4J150K0R
DIODE ZENER ARRAY 15V SMINI4

DIODE ZENER ARRAY 15V SMINI4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Zener Diodes
Product Number 295-DZ4J150K0R 869968-DZ4J150K0R DZ4J150K0R
Product Name 15V 0.2W Zener Diode Diodes - Zener - Arrays - DZ4J150K0R Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SMini4-F3-B SMini4-F3-B
RoHS Compliant RoHS
VZ 15 volts 15 volts
ZZT 40 ohms 40 ohms
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
High-voltage switching diode - BAS21AW-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YG878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details