Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035707-DZ4J047K0R
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini4-F3-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diode, 4.7V V(Z), 4.99%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J047K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J047K0R can be used for catalog matching and distributor lookup.
DIODE ZENER ARRAY 4.7V SMINI4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 1035707-DZ4J047K0R | 295-DZ4J047K0R | DZ4J047K0R |
| Product Name | Diodes - Zener - Arrays - DZ4J047K0R | 4.7V 0.2W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; 2 Independent | ||
| Life Cycle Stage | Active | Removed; Discontinued at Digi-Key | |
| VF | 1 volts | ||
| IR | 0.0020 mA | 2 mA | |
| Package | SMini4-F3-B | Tape and Reel | SMini4-F3-B |