Panasonic 4.3V 0.2W Zener Diode DZ4J043K0R

Description
Zener Diode, 4.3V V(Z), 4.99%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J043K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J043K0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 4.3V V(Z), 4.99%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J043K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J043K0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3V 0.2W Zener Diode - 295-DZ4J043K0R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 0.2W Zener Diode
295-DZ4J043K0R
4.3V 0.2W Zener Diode 295-DZ4J043K0R
Zener Diode, 4.3V V(Z), 4.99%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J043K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J043K0R can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 4.99%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J043K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J043K0R can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Arrays - DZ4J043K0R - 869964-DZ4J043K0R - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ4J043K0R
869964-DZ4J043K0R
Diodes - Zener - Arrays - DZ4J043K0R 869964-DZ4J043K0R
Manufacturer: Panasonic Win Source Part Number: 869964-DZ4J043K0R Operating Temperature Range: -40°C ~ 85°C Features: Zener Diode Array 2 Independent 4.31 V 200 mW ±5% SMini4-F3-B Package: Reel - TR Package: 4-SMD, Flat Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: SMini4-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050

Manufacturer: Panasonic
Win Source Part Number: 869964-DZ4J043K0R
Operating Temperature Range: -40°C ~ 85°C
Features: Zener Diode Array 2 Independent 4.31 V 200 mW ±5% SMini4-F3-B
Package: Reel - TR
Package: 4-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: SMini4-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ4J043K0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ4J043K0R
Discrete Semiconductor Products - Diodes - Zener DZ4J043K0R
DIODE ZENER ARRAY 4.31V SMINI4

DIODE ZENER ARRAY 4.31V SMINI4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Zener Diodes
Product Number 295-DZ4J043K0R 869964-DZ4J043K0R DZ4J043K0R
Product Name 4.3V 0.2W Zener Diode Diodes - Zener - Arrays - DZ4J043K0R Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SMini4-F3-B SMini4-F3-B
RoHS Compliant RoHS
VZ 4.31 volts 4.31 volts
ZZT 130 ohms 130 ohms
PD 200 milliwatts
Unlock Full Specs
to access all available technical data