Panasonic Discrete Semiconductor Products - Diodes - Zener - Arrays DZ4J030K0R

Description
Win Source Part Number: 1056572-DZ4J030K0R Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 120 Ohms Package / Case: 4-SMD, Flat Leads Supplier Device Package: SMini4-F3-B Alternative Parts (Cross-Reference): BZM55B2V4-TR; BZM55C3V0-TR; BZM55B3V0-TR; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: DZ4J030K0R-ND,DZ4J03 0K0RTR,DZ4J030K0RCT, DZ4J030K0RDKR Base Product Number: DZ4J030 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1056572-DZ4J030K0R Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 120 Ohms Package / Case: 4-SMD, Flat Leads Supplier Device Package: SMini4-F3-B Alternative Parts (Cross-Reference): BZM55B2V4-TR; BZM55C3V0-TR; BZM55B3V0-TR; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: DZ4J030K0R-ND,DZ4J03 0K0RTR,DZ4J030K0RCT, DZ4J030K0RDKR Base Product Number: DZ4J030 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1056572-DZ4J030K0R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1056572-DZ4J030K0R
Discrete Semiconductor Products - Diodes - Zener - Arrays 1056572-DZ4J030K0R
Win Source Part Number: 1056572-DZ4J030K0R Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 200 mW Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 120 Ohms Package / Case: 4-SMD, Flat Leads Supplier Device Package: SMini4-F3-B Alternative Parts (Cross-Reference): BZM55B2V4-TR; BZM55C3V0-TR; BZM55B3V0-TR; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: DZ4J030K0R-ND,DZ4J03 0K0RTR,DZ4J030K0RCT, DZ4J030K0RDKR Base Product Number: DZ4J030 Product Status: Obsolete

Win Source Part Number: 1056572-DZ4J030K0R
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 200 mW
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 120 Ohms
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SMini4-F3-B
Alternative Parts (Cross-Reference): BZM55B2V4-TR; BZM55C3V0-TR; BZM55B3V0-TR;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: DZ4J030K0R-ND,DZ4J030K0RTR,DZ4J030K0RCT,DZ4J030K0RDKR
Base Product Number: DZ4J030
Product Status: Obsolete

Buy Now Datasheet
3V 0.2W Zener Diode - 295-DZ4J030K0R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 0.2W Zener Diode
295-DZ4J030K0R
3V 0.2W Zener Diode 295-DZ4J030K0R
Zener Diode, 3V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J030K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J030K0R can be used for catalog matching and distributor lookup.

Zener Diode, 3V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SMINI4-F3-B, SC-113BB, 4 PIN Product overview: DZ4J030K0R from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ4J030K0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - DZ4J030K0R - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
DZ4J030K0R
Zener Diode Arrays DZ4J030K0R
DIODE ZENER ARRAY 3V SMINI4

DIODE ZENER ARRAY 3V SMINI4

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ4J030K0R - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DZ4J030K0R
Discrete Semiconductor Products - Diodes - Zener DZ4J030K0R
DIODE ZENER ARRAY 3V SMINI4

DIODE ZENER ARRAY 3V SMINI4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number 1056572-DZ4J030K0R 295-DZ4J030K0R DZ4J030K0R DZ4J030K0R
Product Name Discrete Semiconductor Products - Diodes - Zener - Arrays 3V 0.2W Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener
Diode Type Zener; 2 Independent Zener
VF 1 volts 1 volts
IR 0.0500 mA 0.0500 mA 50 mA
Package 4-SMD, Flat Leads Tape and Reel 4-SMD, Flat Leads SMini4-F3-B
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1709046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Tsot-26
View Details
General-purpose quadruple Schottky diode - 1PS88SB48,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: MS862C08 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details