Win Source Part Number: 1339027-DZ3X062D0L
Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Package: Tape & Reel
Standard Package: 3,000
Power - Max: 200 mW
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 200 nA @ 4 V
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: Mini3-G3-B
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Base Product Number: DZ3X062
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 50 Ohms
Zener Diode, 6.2V V(Z), 5%, 0.2W, Silicon, Unidirectional, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DZ3X062D0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.2W, 59A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.2W, 59A, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ3X062D0L can be used for catalog matching and distributor lookup.
DIODE ZENER ARRAY 6.2V MINI3
DIODE, ZENER, 200mW, 6.2V, SOT-23; Zener Voltage Nom:6.2V; Diode Configuration:Dual Common Anode; Power Dissipation:200mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:DZ Series RoHS Compliant: Yes
DIODE ZENER ARRAY 6.2V MINI3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes | Diode Arrays |
| Product Number | 1339027-DZ3X062D0L | 295-DZ3X062D0L | DZ3X062D0L | 56W3898 | DZ3X062D0L |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays | 6.2V 0.2W 59A Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 200Mw, 6.2V, Sot-23; Zener Voltage Nom Panasonic | Zener Diode Arrays |
| Diode Type | Zener; 1 Pair Common Anode | Zener | |||
| VF | 1 volts | 1 volts | |||
| IR | 0.2000 mA | 200 mA | 2.00E-4 mA | ||
| Package | TO-236-3, SC-59, SOT-23-3 | Tape and Reel | MINI3-G3-B | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| RoHS Compliant | RoHS | RoHS |