Zener Diode, 5.6V V(Z), 5%, 0.2W, Silicon, Unidirectional, TO-236AA, HALOGEN FREE AND ROHS COMPLIANT, MINI3-G3-B, SC-59A, 3 PIN Product overview: DZ3X056D0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.2W, 59A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.2W, 59A, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ3X056D0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 869962-DZ3X056D0L
Operating Temperature Range: 150°C
Features: Zener Diode Array 1 Pair Common Anode 5.6 V 200 mW ±5% Mini3-G3-B-B
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: Mini3-G3-B-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
DIODE ZENER ARRAY 5.6V MINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | 295-DZ3X056D0L | 869962-DZ3X056D0L | DZ3X056D0L |
| Product Name | 5.6V 0.2W 59A Zener Diode | Diodes - Zener - Arrays - DZ3X056D0L | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | Mini3-G3-B-B | Mini3-G3-B-B |
| RoHS Compliant | RoHS | ||
| VZ | 5.6 volts | 5.6 volts | |
| ZZT | 40 ohms | 40 ohms | |
| PD | 200 milliwatts |