Panasonic 6.8V 0.15W Zener Diode DZ3S068D0L

Description
Zener Diode, 6.8V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DZ3S068D0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ3S068D0L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 6.8V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DZ3S068D0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ3S068D0L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8V 0.15W Zener Diode
295-DZ3S068D0L
6.8V 0.15W Zener Diode 295-DZ3S068D0L
Zener Diode, 6.8V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DZ3S068D0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ3S068D0L can be used for catalog matching and distributor lookup.

Zener Diode, 6.8V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI3-F3-B, SC-89, 3 PIN Product overview: DZ3S068D0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ3S068D0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1126733-DZ3S068D0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1126733-DZ3S068D0L
Discrete Semiconductor Products - Diodes - Zener - Arrays 1126733-DZ3S068D0L
Win Source Part Number: 1126733-DZ3S068D0L Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 150 mW Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 4 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 30 Ohms Package / Case: SC-89, SOT-490 Supplier Device Package: SSMini3-F3-B ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: DZ3S068D0LCT,DZ3S068 D0LDKR,DZ3S068D0LTR, DZ3S068D0L-ND Base Product Number: DZ3S068

Win Source Part Number: 1126733-DZ3S068D0L
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: SC-89, SOT-490
Supplier Device Package: SSMini3-F3-B
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: DZ3S068D0LCT,DZ3S068D0LDKR,DZ3S068D0LTR,DZ3S068D0L-ND
Base Product Number: DZ3S068

Buy Now
Discrete Semiconductor Products - Diodes - Zener - DZ3S068D0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ3S068D0L
Discrete Semiconductor Products - Diodes - Zener DZ3S068D0L
DIODE ZENER ARRAY 6.8V SSMINI3

DIODE ZENER ARRAY 6.8V SSMINI3

Supplier's Site
Diode, Zener, 150Mw, 6.8V, Sot-490; Zener Voltage Vz Typ Panasonic - 56W3894 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 150Mw, 6.8V, Sot-490; Zener Voltage Vz Typ Panasonic
56W3894
Diode, Zener, 150Mw, 6.8V, Sot-490; Zener Voltage Vz Typ Panasonic 56W3894
DIODE, ZENER, 150mW, 6.8V, SOT-490; Zener Voltage Vz Typ:6.8V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:150mW; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Diode Case Style:SOT-490 RoHS Compliant: Yes

DIODE, ZENER, 150mW, 6.8V, SOT-490; Zener Voltage Vz Typ:6.8V; Diode Configuration:Dual Common Anode; Power Dissipation Pd:150mW; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Diode Case Style:SOT-490 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number 295-DZ3S068D0L 1126733-DZ3S068D0L DZ3S068D0L 56W3894
Product Name 6.8V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Arrays Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 150Mw, 6.8V, Sot-490; Zener Voltage Vz Typ Panasonic
Package Tape and Reel SC-89, SOT-490 SSMini3-F3-B SOT-490
RoHS Compliant RoHS RoHS
VZ 6.8 volts 6.8 volts 6.8 volts
ZZT 30 ohms 30 ohms
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data