Panasonic 12V 0.15W Zener Diode DZ37120D0L

Description
Zener Diode, 12V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DZ37120D0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ37120D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 12V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DZ37120D0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ37120D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.15W Zener Diode
295-DZ37120D0L
12V 0.15W Zener Diode 295-DZ37120D0L
Zener Diode, 12V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DZ37120D0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ37120D0L can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DZ37120D0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ37120D0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Arrays - DZ37120D0L - 1035705-DZ37120D0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ37120D0L
1035705-DZ37120D0L
Diodes - Zener - Arrays - DZ37120D0L 1035705-DZ37120D0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035705-DZ37120D0L Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 7V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SSSMini3-F2-B Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035705-DZ37120D0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 7V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSSMini3-F2-B
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ37120D0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ37120D0L
Discrete Semiconductor Products - Diodes - Zener DZ37120D0L
DIODE ZENER ARRAY 12V SSSMINI3

DIODE ZENER ARRAY 12V SSSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Zener Diodes
Product Number 295-DZ37120D0L 1035705-DZ37120D0L DZ37120D0L
Product Name 12V 0.15W Zener Diode Diodes - Zener - Arrays - DZ37120D0L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SSSMini3-F2-B SSSMini3-F2-B
RoHS Compliant RoHS
VZ 12 volts 12 volts
ZZT 30 ohms 30 ohms
PD 150 milliwatts
Unlock Full Specs
to access all available technical data