Zener Diode, 6.8V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DZ37068D0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ37068D0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035703-DZ37068D0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSSMini3-F2-B
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
DIODE ZENER ARRAY 6.8V SSSMINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | 295-DZ37068D0L | 1035703-DZ37068D0L | DZ37068D0L |
| Product Name | 6.8V 0.15W Zener Diode | Diodes - Zener - Arrays - DZ37068D0L | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SSSMini3-F2-B | SSSMini3-F2-B |
| RoHS Compliant | RoHS | ||
| VZ | 6.8 volts | 6.8 volts | |
| ZZT | 30 ohms | 30 ohms | |
| PD | 150 milliwatts |