Panasonic 51V 1W Zener Diode DZ2W51000L

Description
Zener Diode, 51V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W51000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W51000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 51V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W51000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W51000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
51V 1W Zener Diode - 287-DZ2W51000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 1W Zener Diode
287-DZ2W51000L
51V 1W Zener Diode 287-DZ2W51000L
Zener Diode, 51V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W51000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W51000L can be used for catalog matching and distributor lookup.

Zener Diode, 51V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W51000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W51000L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DZ2W51000L - 1035701-DZ2W51000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2W51000L
1035701-DZ2W51000L
Diodes - Zener - Single - DZ2W51000L 1035701-DZ2W51000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035701-DZ2W51000L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 40.8V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 65 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: Mini2-F3-B Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035701-DZ2W51000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 40.8V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 65 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: Mini2-F3-B
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2W51000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2W51000L
Discrete Semiconductor Products - Diodes - Zener DZ2W51000L
DIODE ZENER 51V 1W MINI2

DIODE ZENER 51V 1W MINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2W51000L 1035701-DZ2W51000L DZ2W51000L
Product Name 51V 1W Zener Diode Diodes - Zener - Single - DZ2W51000L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel Mini2-F3-B Mini2-F3-B
RoHS Compliant RoHS
VZ 51 volts 51 volts 51 volts
ZZT 65 ohms 65 ohms 65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - Single - 1N4731AT/R - Acme Chip Technology Co., Limited
Specs
Package DO-41; DO-41
VZ 4.3 volts
ZZT 9 ohms
View Details
Zener Diodes - 1220002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details