Panasonic 47V 1W Zener Diode DZ2W47000L

Description
Zener Diode, 47V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W47000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W47000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 47V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W47000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W47000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47V 1W Zener Diode - 287-DZ2W47000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 1W Zener Diode
287-DZ2W47000L
47V 1W Zener Diode 287-DZ2W47000L
Zener Diode, 47V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W47000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W47000L can be used for catalog matching and distributor lookup.

Zener Diode, 47V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W47000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W47000L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2W47000L - 869961-DZ2W47000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2W47000L
869961-DZ2W47000L
Diodes - Zener - Single - DZ2W47000L 869961-DZ2W47000L
Manufacturer: Panasonic Win Source Part Number: 869961-DZ2W47000L Operating Temperature Range: -40°C ~ 85°C Features: Zener Diode 47 V 1 W ±5% Surface Mount Mini2-F3-B Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2W47 Categories: Discrete Semiconductor Products Case / Package: Mini2-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2W47000LTR, DZ2W47000LCT, DZ2W47000LDKR, DZ2W47000L-ND

Manufacturer: Panasonic
Win Source Part Number: 869961-DZ2W47000L
Operating Temperature Range: -40°C ~ 85°C
Features: Zener Diode 47 V 1 W ±5% Surface Mount Mini2-F3-B
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ2W47
Categories: Discrete Semiconductor Products
Case / Package: Mini2-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ2W47000LTR, DZ2W47000LCT, DZ2W47000LDKR, DZ2W47000L-ND

Buy Now Datasheet
Diode, Zener, 1W, 47V, Mini2-F3-B; Zener Voltage Nom Panasonic - 56W3850 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 47V, Mini2-F3-B; Zener Voltage Nom Panasonic
56W3850
Diode, Zener, 1W, 47V, Mini2-F3-B; Zener Voltage Nom Panasonic 56W3850
DIODE, ZENER, 1W, 47V, MINI2-F3-B; Zener Voltage Nom:47V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 1W, 47V, MINI2-F3-B; Zener Voltage Nom:47V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2W47000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2W47000L
Discrete Semiconductor Products - Diodes - Zener DZ2W47000L
DIODE ZENER 47V 1W MINI2

DIODE ZENER 47V 1W MINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2W47000L 869961-DZ2W47000L 56W3850 DZ2W47000L
Product Name 47V 1W Zener Diode Diodes - Zener - Single - DZ2W47000L Diode, Zener, 1W, 47V, Mini2-F3-B; Zener Voltage Nom Panasonic Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel Mini2-F3-B SOD-123; SOD-123F Mini2-F3-B
RoHS Compliant RoHS RoHS
VZ 47 volts 47 volts
ZZT 65 ohms 65 ohms
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data