Panasonic 43V 1W Zener Diode DZ2W43000L

Description
Zener Diode, 43V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W43000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W43000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 43V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W43000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W43000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43V 1W Zener Diode - 287-DZ2W43000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 1W Zener Diode
287-DZ2W43000L
43V 1W Zener Diode 287-DZ2W43000L
Zener Diode, 43V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W43000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W43000L can be used for catalog matching and distributor lookup.

Zener Diode, 43V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W43000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W43000L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2W43000L - 116761-DZ2W43000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2W43000L
116761-DZ2W43000L
Diodes - Zener - Single - DZ2W43000L 116761-DZ2W43000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 116761-DZ2W43000L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 35.8V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 65 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: Mini2-F3-B Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 116761-DZ2W43000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 35.8V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 65 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: Mini2-F3-B
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2W43000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2W43000L
Discrete Semiconductor Products - Diodes - Zener DZ2W43000L
DIODE ZENER 43V 1W MINI2

DIODE ZENER 43V 1W MINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2W43000L 116761-DZ2W43000L DZ2W43000L
Product Name 43V 1W Zener Diode Diodes - Zener - Single - DZ2W43000L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel Mini2-F3-B Mini2-F3-B
RoHS Compliant RoHS
VZ 43 volts 43 volts 43 volts
ZZT 65 ohms 65 ohms 65 ohms
Unlock Full Specs
to access all available technical data