Panasonic 36V 1W Zener Diode DZ2W36000L

Description
Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W36000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W36000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W36000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W36000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 1W Zener Diode - 287-DZ2W36000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 1W Zener Diode
287-DZ2W36000L
36V 1W Zener Diode 287-DZ2W36000L
Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W36000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W36000L can be used for catalog matching and distributor lookup.

Zener Diode, 36V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W36000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W36000L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 1056569-DZ2W36000L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1056569-DZ2W36000L
Discrete Semiconductor Products - Diodes - Zener - Single 1056569-DZ2W36000L
Win Source Part Number: 1056569-DZ2W36000L Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 28.8 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 30 Ohms Package / Case: SOD-123F Supplier Device Package: Mini2-F3-B Alternative Parts (Cross-Reference): 1SMB5938B-13; SMBZ5938B-E3/5B; SMZJ3802B-E3/52; SMPZ3938B-M3/84A; 1SMA5938BT3; BZT52C27-G3-08; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: DZ2W36000LTR,DZ2W360 00LCT,DZ2W36000LDKR Base Product Number: DZ2W36

Win Source Part Number: 1056569-DZ2W36000L
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 28.8 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: SOD-123F
Supplier Device Package: Mini2-F3-B
Alternative Parts (Cross-Reference): 1SMB5938B-13; SMBZ5938B-E3/5B; SMZJ3802B-E3/52; SMPZ3938B-M3/84A; 1SMA5938BT3; BZT52C27-G3-08;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: DZ2W36000LTR,DZ2W36000LCT,DZ2W36000LDKR
Base Product Number: DZ2W36

Buy Now
Discrete Semiconductor Products - Diodes - Zener - DZ2W36000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2W36000L
Discrete Semiconductor Products - Diodes - Zener DZ2W36000L
DIODE ZENER 36V 1W MINI2

DIODE ZENER 36V 1W MINI2

Supplier's Site
Diode, Zener, 1W, 36.0V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic - 63W3897 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 36.0V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic
63W3897
Diode, Zener, 1W, 36.0V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic 63W3897
DIODE, ZENER, 1W, 36.0V, MINI2-F3-B; Zener Voltage Vz Typ:36V; Power Dissipation Pd:1W; Diode Case Style:SOD-123F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ2W3 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 1W, 36.0V, MINI2-F3-B; Zener Voltage Vz Typ:36V; Power Dissipation Pd:1W; Diode Case Style:SOD-123F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ2W3 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2W36000L 1056569-DZ2W36000L DZ2W36000L 63W3897
Product Name 36V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 1W, 36.0V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic
Package Tape and Reel SOD-123F Mini2-F3-B SOD-123; SOD-123F
RoHS Compliant RoHS RoHS
VZ 36 volts 36 volts 36 volts 36 volts
ZZT 30 ohms 30 ohms 30 ohms
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4474 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-B8V2,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1658827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details