Panasonic Diodes - Zener - Single - DZ2W33000L DZ2W33000L

Description
Manufacturer: Panasonic Win Source Part Number: 869960-DZ2W33000L Features: Zener Diode 33 V 1 W ±5% Surface Mount Mini2-F3-B Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2W33 Categories: Discrete Semiconductor Products Case / Package: Mini2-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2W33000LCT, DZ2W33000LTR, DZ2W33000LDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 869960-DZ2W33000L Features: Zener Diode 33 V 1 W ±5% Surface Mount Mini2-F3-B Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2W33 Categories: Discrete Semiconductor Products Case / Package: Mini2-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2W33000LCT, DZ2W33000LTR, DZ2W33000LDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2W33000L - 869960-DZ2W33000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2W33000L
869960-DZ2W33000L
Diodes - Zener - Single - DZ2W33000L 869960-DZ2W33000L
Manufacturer: Panasonic Win Source Part Number: 869960-DZ2W33000L Features: Zener Diode 33 V 1 W ±5% Surface Mount Mini2-F3-B Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2W33 Categories: Discrete Semiconductor Products Case / Package: Mini2-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2W33000LCT, DZ2W33000LTR, DZ2W33000LDKR

Manufacturer: Panasonic
Win Source Part Number: 869960-DZ2W33000L
Features: Zener Diode 33 V 1 W ±5% Surface Mount Mini2-F3-B
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ2W33
Categories: Discrete Semiconductor Products
Case / Package: Mini2-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ2W33000LCT, DZ2W33000LTR, DZ2W33000LDKR

Buy Now Datasheet
33V 1W Zener Diode - 287-DZ2W33000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 1W Zener Diode
287-DZ2W33000L
33V 1W Zener Diode 287-DZ2W33000L
Zener Diode, 33V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W33000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W33000L can be used for catalog matching and distributor lookup.

Zener Diode, 33V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W33000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W33000L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2W33000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2W33000L
Discrete Semiconductor Products - Diodes - Zener DZ2W33000L
DIODE ZENER 33V 1W MINI2

DIODE ZENER 33V 1W MINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 869960-DZ2W33000L 287-DZ2W33000L DZ2W33000L
Product Name Diodes - Zener - Single - DZ2W33000L 33V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package Mini2-F3-B Tape and Reel Mini2-F3-B
RoHS Compliant RoHS
VZ 33 volts 33 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data