Panasonic Diodes - Zener - Single - DZ2W18000L DZ2W18000L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035699-DZ2W18000L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini2-F3-B Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035699-DZ2W18000L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini2-F3-B Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2W18000L - 1035699-DZ2W18000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2W18000L
1035699-DZ2W18000L
Diodes - Zener - Single - DZ2W18000L 1035699-DZ2W18000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035699-DZ2W18000L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini2-F3-B Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035699-DZ2W18000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini2-F3-B
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode, Zener, 1W, 18.0V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic - 63W3890 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 18.0V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic
63W3890
Diode, Zener, 1W, 18.0V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic 63W3890
DIODE, ZENER, 1W, 18.0V, MINI2-F3-B; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:SOD-123F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ2W1 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 1W, 18.0V, MINI2-F3-B; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:SOD-123F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ2W1 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - DZ2W18000L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2W18000L
Single Zener Diodes DZ2W18000L
DIODE ZENER 18V 1W MINI2

DIODE ZENER 18V 1W MINI2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2W18000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2W18000L
Discrete Semiconductor Products - Diodes - Zener DZ2W18000L
DIODE ZENER 18V 1W MINI2

DIODE ZENER 18V 1W MINI2

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1035699-DZ2W18000L 63W3890 DZ2W18000L DZ2W18000L
Product Name Diodes - Zener - Single - DZ2W18000L Diode, Zener, 1W, 18.0V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Discontinued at Digi-Key
Package Mini2-F3-B SOD-123; SOD-123F SOD-123; SOD-123F Mini2-F3-B
VZ 18 volts 18 volts 18 volts 18 volts
ZZT 30 ohms 30 ohms 30 ohms
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data