Win Source Part Number: 1349659-DZ2W15000L
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 10 V
Mounting Type: Surface Mount
Package / Case: SOD-123F
Supplier Device Package: Mini2-F3-B
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Base Product Number: DZ2W15
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 30 Ohms
Zener Diode, 15V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W15000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W15000L can be used for catalog matching and distributor lookup.
DIODE, ZENER, 1W, 15V, MINI2-F3-B, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 15V 1W MINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1349659-DZ2W15000L | 287-DZ2W15000L | 53W8028 | DZ2W15000L |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 15V 1W Zener Diode | Diode, Zener, 1W, 15V, Mini2-F3-B, Full Reel; Zener Voltage Nom Panasonic | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123F | Tape and Reel | SOD-123; SOD-123F | Mini2-F3-B |
| VZ | 15 volts | 15 volts | 15 volts | |
| ZZT | 30 ohms | 30 ohms | 30 ohms | |
| IR | 0.0100 mA | 10 mA | ||
| RoHS Compliant | RoHS | RoHS |