Panasonic Discrete Semiconductor Products Diodes Zener Single Zener Diodes DZ2W10000L

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes Voltage - Zener (Nom) (Vz): 10 V Tolerance: ±5% Power - Max: 1 W Impedance (Max) (Zzt): 30 Ohms Current - Reverse Leakage @ Vr: 10 µA @ 7 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes Voltage - Zener (Nom) (Vz): 10 V Tolerance: ±5% Power - Max: 1 W Impedance (Max) (Zzt): 30 Ohms Current - Reverse Leakage @ Vr: 10 µA @ 7 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Diodes Zener Single Zener Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes Voltage - Zener (Nom) (Vz): 10 V Tolerance: ±5% Power - Max: 1 W Impedance (Max) (Zzt): 30 Ohms Current - Reverse Leakage @ Vr: 10 µA @ 7 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Voltage - Zener (Nom) (Vz): 10 V
Tolerance: ±5%
Power - Max: 1 W
Impedance (Max) (Zzt): 30 Ohms
Current - Reverse Leakage @ Vr: 10 µA @ 7 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Mounting Type: Surface Mount

Buy Now Datasheet
10V 1W Zener Diode - 287-DZ2W10000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 1W Zener Diode
287-DZ2W10000L
10V 1W Zener Diode 287-DZ2W10000L
Zener Diode, 10V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W10000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W10000L can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W10000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W10000L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2W10000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2W10000L
Discrete Semiconductor Products - Diodes - Zener DZ2W10000L
DIODE ZENER 10V 1W MINI2

DIODE ZENER 10V 1W MINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2W10000L DZ2W10000L
Product Name Discrete Semiconductor Products Diodes Zener Single Zener Diodes 10V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener
VZ 10 volts 10 volts 10 volts
ZZT 30 ohms 30 ohms 30 ohms
IR 0.0100 mA 10 mA
Package Tape and Reel Mini2-F3-B
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4473 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4738A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers