Zener Diode, 9.1V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W09100L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W09100L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035698-DZ2W09100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 5V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini2-F3-B
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
DIODE, ZENER, 1W, 9.1V, MINI2-F3-B; Zener Voltage Nom:9.1V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 9.1V 1W MINI2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DZ2W09100L | 1035698-DZ2W09100L | 56W3833 | DZ2W09100L |
| Product Name | 9.1V 1W Zener Diode | Diodes - Zener - Single - DZ2W09100L | Diode, Zener, 1W, 9.1V, Mini2-F3-B; Zener Voltage Nom Panasonic | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | Mini2-F3-B | SOD-123; SOD-123F | Mini2-F3-B |
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | |
| ZZT | 30 ohms | 30 ohms | 30 ohms | |
| PD | 1000 milliwatts | 1000 milliwatts | 1000 milliwatts |