Win Source Part Number: 1056571-DZ2W06200L
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 20 µA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: SOD-123F
Supplier Device Package: Mini2-F3-B
Alternative Parts (Cross-Reference): BZT52C5V1-HE3-08; BZT52C5V1-HE3-18; BZT52C5V1-G3-08; MMBZ5234B-7-F; SMAZ6V2-13-F; MMSZ5234B-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: DZ2W06200LCT,DZ2W062
Base Product Number: DZ2W062
Zener Diode, 6.2V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W06200L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W06200L can be used for catalog matching and distributor lookup.
DIODE ZENER 6.2V 1W MINI2
DIODE ZENER 6.2V 1W MINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1056571-DZ2W06200L | 287-DZ2W06200L | DZ2W06200L | DZ2W06200L |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 6.2V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | SOD-123F | Tape and Reel | Mini2-F3-B | SOD-123; SOD-123F |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | 6.2 volts |
| ZZT | 30 ohms | 30 ohms | 30 ohms | 30 ohms |
| IR | 0.0200 mA | 20 mA | 0.0200 mA |