Panasonic 5.6V 1W Zener Diode DZ2W05600L

Description
Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W05600L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W05600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W05600L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W05600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 1W Zener Diode - 287-DZ2W05600L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 1W Zener Diode
287-DZ2W05600L
5.6V 1W Zener Diode 287-DZ2W05600L
Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W05600L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W05600L can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W05600L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W05600L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2W05600L - 869955-DZ2W05600L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2W05600L
869955-DZ2W05600L
Diodes - Zener - Single - DZ2W05600L 869955-DZ2W05600L
Manufacturer: Panasonic Win Source Part Number: 869955-DZ2W05600L Features: Zener Diode 5.6 V 1 W ±5% Surface Mount Mini2-F3-B Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2W05V6 Categories: Discrete Semiconductor Products Case / Package: Mini2-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2W05600LTR, DZ2W05600LCT, DZ2W05600LDKR

Manufacturer: Panasonic
Win Source Part Number: 869955-DZ2W05600L
Features: Zener Diode 5.6 V 1 W ±5% Surface Mount Mini2-F3-B
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ2W05V6
Categories: Discrete Semiconductor Products
Case / Package: Mini2-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ2W05600LTR, DZ2W05600LCT, DZ2W05600LDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2W05600L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2W05600L
Discrete Semiconductor Products - Diodes - Zener DZ2W05600L
DIODE ZENER 5.6V 1W MINI2

DIODE ZENER 5.6V 1W MINI2

Supplier's Site
Diode, Zener, 1W, 5.6V, Mini2-F3-B; Zener Voltage Nom Panasonic - 56W3828 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 5.6V, Mini2-F3-B; Zener Voltage Nom Panasonic
56W3828
Diode, Zener, 1W, 5.6V, Mini2-F3-B; Zener Voltage Nom Panasonic 56W3828
DIODE, ZENER, 1W, 5.6V, MINI2-F3-B; Zener Voltage Nom:5.6V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 1W, 5.6V, MINI2-F3-B; Zener Voltage Nom:5.6V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 1W, 5.6V, Mini2-F3-B, Full Reel; Zener Voltage Nom Panasonic - 53W8018 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 5.6V, Mini2-F3-B, Full Reel; Zener Voltage Nom Panasonic
53W8018
Diode, Zener, 1W, 5.6V, Mini2-F3-B, Full Reel; Zener Voltage Nom Panasonic 53W8018
DIODE, ZENER, 1W, 5.6V, MINI2-F3-B, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

DIODE, ZENER, 1W, 5.6V, MINI2-F3-B, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - DZ2W05600L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2W05600L
Single Zener Diodes DZ2W05600L
DIODE ZENER 5.6V 1W MINI2

DIODE ZENER 5.6V 1W MINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2W05600L 869955-DZ2W05600L DZ2W05600L 56W3828 53W8018 DZ2W05600L
Product Name 5.6V 1W Zener Diode Diodes - Zener - Single - DZ2W05600L Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 1W, 5.6V, Mini2-F3-B; Zener Voltage Nom Panasonic Diode, Zener, 1W, 5.6V, Mini2-F3-B, Full Reel; Zener Voltage Nom Panasonic Single Zener Diodes
Package Tape and Reel Mini2-F3-B Mini2-F3-B SOD-123; SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data