Panasonic 4.3V 1W Zener Diode DZ2W04300L

Description
Zener Diode, 4.3V V(Z), 4.99%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W04300L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W04300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 4.3V V(Z), 4.99%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W04300L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W04300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3V 1W Zener Diode - 287-DZ2W04300L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 1W Zener Diode
287-DZ2W04300L
4.3V 1W Zener Diode 287-DZ2W04300L
Zener Diode, 4.3V V(Z), 4.99%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W04300L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W04300L can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 4.99%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W04300L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W04300L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2W04300L - 1035695-DZ2W04300L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2W04300L
1035695-DZ2W04300L
Diodes - Zener - Single - DZ2W04300L 1035695-DZ2W04300L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035695-DZ2W04300L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini2-F3-B Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035695-DZ2W04300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini2-F3-B
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Zener, 1W, 4.3V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic - 63W3875 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 4.3V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic
63W3875
Diode, Zener, 1W, 4.3V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic 63W3875
DIODE, ZENER, 1W, 4.3V, MINI2-F3-B; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:1W; Diode Case Style:SOD-123F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ2W0 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 1W, 4.3V, MINI2-F3-B; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:1W; Diode Case Style:SOD-123F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ2W0 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2W04300L 1035695-DZ2W04300L 63W3875
Product Name 4.3V 1W Zener Diode Diodes - Zener - Single - DZ2W04300L Diode, Zener, 1W, 4.3V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic
Package Tape and Reel Mini2-F3-B SOD-123; SOD-123F
RoHS Compliant RoHS RoHS
VZ 4.3 volts 4.3 volts 4.3 volts
ZZT 80 ohms 80 ohms
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6633 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 1460578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details