DIODE ZENER 3.9V 1W MINI2
DIODE, ZENER, 1W, 3.9V, MINI2-F3-B; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:1W; Diode Case Style:SOD-123F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ2W0 Series; Automotive RoHS Compliant: Yes
DIODE ZENER 3.9V 1W MINI2
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DZ2W03900L | 63W3874 | DZ2W03900L |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 1W, 3.9V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic | Single Zener Diodes |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | ||
| Package | Mini2-F3-B | SOD-123; SOD-123F | SOD-123; SOD-123F |
| VZ | 3.9 volts | 3.9 volts | 3.9 volts |
| ZZT | 80 ohms | 80 ohms | |
| IR | 60 mA | 0.0600 mA |