Panasonic 3.6V 1W Zener Diode DZ2W03600L

Description
Zener Diode, 3.6V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W03600L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W03600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.6V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W03600L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W03600L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 1W Zener Diode - 287-DZ2W03600L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 1W Zener Diode
287-DZ2W03600L
3.6V 1W Zener Diode 287-DZ2W03600L
Zener Diode, 3.6V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W03600L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W03600L can be used for catalog matching and distributor lookup.

Zener Diode, 3.6V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W03600L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W03600L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 1031591-DZ2W03600L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1031591-DZ2W03600L
Discrete Semiconductor Products - Diodes - Zener - Single 1031591-DZ2W03600L
Win Source Part Number: 1031591-DZ2W03600L Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 60 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.6 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SOD-123F Supplier Device Package: Mini2-F3-B Alternative Parts (Cross-Reference): ZM4729A-GS08; ZM4729A-GS18; ZM4730A-GS08; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: DZ2W03600LCT,DZ2W036 00LDKR,DZ2W03600LTR Base Product Number: DZ2W036

Win Source Part Number: 1031591-DZ2W03600L
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 60 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.6 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SOD-123F
Supplier Device Package: Mini2-F3-B
Alternative Parts (Cross-Reference): ZM4729A-GS08; ZM4729A-GS18; ZM4730A-GS08;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: DZ2W03600LCT,DZ2W03600LDKR,DZ2W03600LTR
Base Product Number: DZ2W036

Buy Now
Diode, Zener, 1W, 3.6V, Mini2-F3-B; Zener Voltage Nom Panasonic - 56W3823 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 3.6V, Mini2-F3-B; Zener Voltage Nom Panasonic
56W3823
Diode, Zener, 1W, 3.6V, Mini2-F3-B; Zener Voltage Nom Panasonic 56W3823
DIODE, ZENER, 1W, 3.6V, MINI2-F3-B; Zener Voltage Nom:3.6V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 1W, 3.6V, MINI2-F3-B; Zener Voltage Nom:3.6V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 1W, 3.6V, Mini2-F3-B, Full Reel; Zener Voltage Nom Panasonic - 53W8013 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 3.6V, Mini2-F3-B, Full Reel; Zener Voltage Nom Panasonic
53W8013
Diode, Zener, 1W, 3.6V, Mini2-F3-B, Full Reel; Zener Voltage Nom Panasonic 53W8013
DIODE, ZENER, 1W, 3.6V, MINI2-F3-B, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

DIODE, ZENER, 1W, 3.6V, MINI2-F3-B, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2W03600L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2W03600L
Discrete Semiconductor Products - Diodes - Zener DZ2W03600L
DIODE ZENER 3.6V 1W MINI2

DIODE ZENER 3.6V 1W MINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2W03600L 1031591-DZ2W03600L 56W3823 53W8013 DZ2W03600L
Product Name 3.6V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Diode, Zener, 1W, 3.6V, Mini2-F3-B; Zener Voltage Nom Panasonic Diode, Zener, 1W, 3.6V, Mini2-F3-B, Full Reel; Zener Voltage Nom Panasonic Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123F SOD-123; SOD-123F SOD-123; SOD-123F Mini2-F3-B
RoHS Compliant RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts
ZZT 100 ohms 100 ohms 100 ohms
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data