Panasonic 3.3V 1W Zener Diode DZ2W03300L

Description
Zener Diode, 3.3V V(Z), 4.99%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W03300L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W03300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.3V V(Z), 4.99%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W03300L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W03300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 1W Zener Diode - 287-DZ2W03300L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 1W Zener Diode
287-DZ2W03300L
3.3V 1W Zener Diode 287-DZ2W03300L
Zener Diode, 3.3V V(Z), 4.99%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W03300L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W03300L can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 4.99%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W03300L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W03300L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2W03300L - 1035694-DZ2W03300L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2W03300L
1035694-DZ2W03300L
Diodes - Zener - Single - DZ2W03300L 1035694-DZ2W03300L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035694-DZ2W03300L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: Mini2-F3-B Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035694-DZ2W03300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini2-F3-B
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode, Zener, 1W, 3.3V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic - 63W3872 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 3.3V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic
63W3872
Diode, Zener, 1W, 3.3V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic 63W3872
DIODE, ZENER, 1W, 3.3V, MINI2-F3-B; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:1W; Diode Case Style:SOD-123F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ2W0 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 1W, 3.3V, MINI2-F3-B; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:1W; Diode Case Style:SOD-123F; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:85°C; Product Range:DZ2W0 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2W03300L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2W03300L
Discrete Semiconductor Products - Diodes - Zener DZ2W03300L
DIODE ZENER 3.3V 1W MINI2

DIODE ZENER 3.3V 1W MINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2W03300L 1035694-DZ2W03300L 63W3872 DZ2W03300L
Product Name 3.3V 1W Zener Diode Diodes - Zener - Single - DZ2W03300L Diode, Zener, 1W, 3.3V, Mini2-F3-B; Zener Voltage Vz Typ Panasonic Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel Mini2-F3-B SOD-123; SOD-123F Mini2-F3-B
RoHS Compliant RoHS RoHS
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 100 ohms 100 ohms 100 ohms
PD 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data