Panasonic 3V 1W Zener Diode DZ2W03000L

Description
Zener Diode, 3V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W03000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W03000L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 3V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W03000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W03000L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3V 1W Zener Diode - 287-DZ2W03000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 1W Zener Diode
287-DZ2W03000L
3V 1W Zener Diode 287-DZ2W03000L
Zener Diode, 3V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W03000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W03000L can be used for catalog matching and distributor lookup.

Zener Diode, 3V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W03000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W03000L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 971247-DZ2W03000L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
971247-DZ2W03000L
Discrete Semiconductor Products - Diodes - Zener - Single 971247-DZ2W03000L
Win Source Part Number: 971247-DZ2W03000L Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 150 µA @ 1 V Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 120 Ohms Package / Case: SOD-123F Supplier Device Package: Mini2-F3-B Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: DZ2W03000LCT,DZ2W030 00LTR,DZ2W03000L-ND, DZ2W03000LDKR Base Product Number: DZ2W030

Win Source Part Number: 971247-DZ2W03000L
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 150 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 120 Ohms
Package / Case: SOD-123F
Supplier Device Package: Mini2-F3-B
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: DZ2W03000LCT,DZ2W03000LTR,DZ2W03000L-ND,DZ2W03000LDKR
Base Product Number: DZ2W030

Buy Now
Discrete Semiconductor Products - Diodes - Zener - DZ2W03000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2W03000L
Discrete Semiconductor Products - Diodes - Zener DZ2W03000L
DIODE ZENER 3V 1W MINI2

DIODE ZENER 3V 1W MINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2W03000L 971247-DZ2W03000L DZ2W03000L
Product Name 3V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-123F Mini2-F3-B
RoHS Compliant RoHS
VZ 3 volts 3 volts 3 volts
ZZT 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data