Panasonic Discrete Semiconductor Products - Diodes - Zener DZ2W02400L

Description
DIODE ZENER 2.4V 1W MINI2
Datasheet
Description
DIODE ZENER 2.4V 1W MINI2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - DZ2W02400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2W02400L
Discrete Semiconductor Products - Diodes - Zener DZ2W02400L
DIODE ZENER 2.4V 1W MINI2

DIODE ZENER 2.4V 1W MINI2

Supplier's Site
Diode, Zener, 1W, 2.4V, Mini2-F3-B, Full Reel; Zener Voltage Nom Panasonic - 53W8009 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 2.4V, Mini2-F3-B, Full Reel; Zener Voltage Nom Panasonic
53W8009
Diode, Zener, 1W, 2.4V, Mini2-F3-B, Full Reel; Zener Voltage Nom Panasonic 53W8009
DIODE, ZENER, 1W, 2.4V, MINI2-F3-B, FULL REEL; Zener Voltage Nom:2.4V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

DIODE, ZENER, 1W, 2.4V, MINI2-F3-B, FULL REEL; Zener Voltage Nom:2.4V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 1W, 2.4V, Mini2-F3-B; Zener Voltage Nom Panasonic - 56W3819 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1W, 2.4V, Mini2-F3-B; Zener Voltage Nom Panasonic
56W3819
Diode, Zener, 1W, 2.4V, Mini2-F3-B; Zener Voltage Nom Panasonic 56W3819
DIODE, ZENER, 1W, 2.4V, MINI2-F3-B; Zener Voltage Nom:2.4V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 1W, 2.4V, MINI2-F3-B; Zener Voltage Nom:2.4V; Power Dissipation:1W; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number DZ2W02400L 53W8009 56W3819
Product Name Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 1W, 2.4V, Mini2-F3-B, Full Reel; Zener Voltage Nom Panasonic Diode, Zener, 1W, 2.4V, Mini2-F3-B; Zener Voltage Nom Panasonic
Life Cycle Stage Removed; Discontinued at Digi-Key
Package Mini2-F3-B SOD-123; SOD-123F SOD-123; SOD-123F
VZ 2.4 volts
ZZT 150 ohms
IR 200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1690677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details