Panasonic Diodes - Zener - Single - DZ2S300M0L DZ2S300M0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 115438-DZ2S300M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 160 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini2-F5-B Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 115438-DZ2S300M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 160 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini2-F5-B Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2S300M0L - 115438-DZ2S300M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S300M0L
115438-DZ2S300M0L
Diodes - Zener - Single - DZ2S300M0L 115438-DZ2S300M0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 115438-DZ2S300M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 160 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SSMini2-F5-B Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 115438-DZ2S300M0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 160 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSMini2-F5-B
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
30V 0.15W Zener Diode - 287-DZ2S300M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 0.15W Zener Diode
287-DZ2S300M0L
30V 0.15W Zener Diode 287-DZ2S300M0L
Zener Diode, 30V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S300M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S300M0L can be used for catalog matching and distributor lookup.

Zener Diode, 30V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S300M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S300M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2S300M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S300M0L
Discrete Semiconductor Products - Diodes - Zener DZ2S300M0L
DIODE ZENER 30V 150MW SSMINI2

DIODE ZENER 30V 150MW SSMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 115438-DZ2S300M0L 287-DZ2S300M0L DZ2S300M0L
Product Name Diodes - Zener - Single - DZ2S300M0L 30V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Discontinued at Digi-Key
Package SSMini2-F5-B Tape and Reel SSMini2-F5-B
VZ 30 volts 30 volts 30 volts
ZZT 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Diode, Zener, 0.300W, 27V, Sot23; Zener Voltage Nom Nexperia - 75T6413 - Newark, An Avnet Company
Specs
Package SOT23; SOT-23
Pin Count 3
PD 300 milliwatts
View Details