Panasonic 27V 0.15W Zener Diode DZ2S27000L

Description
Zener Diode, 27V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S27000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S27000L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 27V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S27000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S27000L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
27V 0.15W Zener Diode - 287-DZ2S27000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 0.15W Zener Diode
287-DZ2S27000L
27V 0.15W Zener Diode 287-DZ2S27000L
Zener Diode, 27V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S27000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S27000L can be used for catalog matching and distributor lookup.

Zener Diode, 27V V(Z), 5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S27000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S27000L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2S27000L - 806453-DZ2S27000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S27000L
806453-DZ2S27000L
Diodes - Zener - Single - DZ2S27000L 806453-DZ2S27000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 806453-DZ2S27000L Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 150mW Voltage - Zener (Nom) (Vz): 27V Supplier Device Package: SSMini2-F5-B Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-79, SOD-523 Impedance (Maximum) (Zzt): 120 Ohms Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 50nA at 21V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 806453-DZ2S27000L
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 150mW
Voltage - Zener (Nom) (Vz): 27V
Supplier Device Package: SSMini2-F5-B
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-79, SOD-523
Impedance (Maximum) (Zzt): 120 Ohms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 50nA at 21V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - DZ2S27000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S27000L
Discrete Semiconductor Products - Diodes - Zener DZ2S27000L
DIODE ZENER 27V 150MW SSMINI2

DIODE ZENER 27V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2S27000L 806453-DZ2S27000L DZ2S27000L
Product Name 27V 0.15W Zener Diode Diodes - Zener - Single - DZ2S27000L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SSMini2-F5-B
RoHS Compliant RoHS
VZ 27 volts 27 volts 27 volts
ZZT 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data