Panasonic 24V 0.15W Zener Diode DZ2S240M0L

Description
Zener Diode, 24V V(Z), 2.49%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S240M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S240M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 24V V(Z), 2.49%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S240M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S240M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 0.15W Zener Diode - 287-DZ2S240M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 0.15W Zener Diode
287-DZ2S240M0L
24V 0.15W Zener Diode 287-DZ2S240M0L
Zener Diode, 24V V(Z), 2.49%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S240M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S240M0L can be used for catalog matching and distributor lookup.

Zener Diode, 24V V(Z), 2.49%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S240M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S240M0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 981604-DZ2S240M0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
981604-DZ2S240M0L
Discrete Semiconductor Products - Diodes - Zener - Single 981604-DZ2S240M0L
Win Source Part Number: 981604-DZ2S240M0L Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2.5% Power - Max: 150 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 19 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SSMini2-F5-B Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: DZ2S240M0LDKR,DZ2S24 0M0LCT,DZ2S240M0LTR, DZ2S240M0L-ND Base Product Number: DZ2S24

Win Source Part Number: 981604-DZ2S240M0L
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2.5%
Power - Max: 150 mW
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 19 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SSMini2-F5-B
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: DZ2S240M0LDKR,DZ2S240M0LCT,DZ2S240M0LTR,DZ2S240M0L-ND
Base Product Number: DZ2S24

Buy Now
Discrete Semiconductor Products - Diodes - Zener - DZ2S240M0L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S240M0L
Discrete Semiconductor Products - Diodes - Zener DZ2S240M0L
DIODE ZENER 24V 150MW SSMINI2

DIODE ZENER 24V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2S240M0L 981604-DZ2S240M0L DZ2S240M0L
Product Name 24V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOD-523; SC-79, SOD-523 SSMini2-F5-B
RoHS Compliant RoHS
VZ 24 volts 24 volts 24 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B5V1-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers