Panasonic 18V 0.15W Zener Diode DZ2S180M0L

Description
Zener Diode, 18V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S180M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S180M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 18V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S180M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S180M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 0.15W Zener Diode - 287-DZ2S180M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.15W Zener Diode
287-DZ2S180M0L
18V 0.15W Zener Diode 287-DZ2S180M0L
Zener Diode, 18V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S180M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S180M0L can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S180M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S180M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2S180M0L - 869954-DZ2S180M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S180M0L
869954-DZ2S180M0L
Diodes - Zener - Single - DZ2S180M0L 869954-DZ2S180M0L
Manufacturer: Panasonic Win Source Part Number: 869954-DZ2S180M0L Features: Zener Diode 18 V 150 mW ±2.5% Surface Mount SSMini2-F5-B Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2S18 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F5-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2S180M0LTR, DZ2S180M0LCT, DZ2S180M0LDKR

Manufacturer: Panasonic
Win Source Part Number: 869954-DZ2S180M0L
Features: Zener Diode 18 V 150 mW ±2.5% Surface Mount SSMini2-F5-B
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ2S18
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F5-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ2S180M0LTR, DZ2S180M0LCT, DZ2S180M0LDKR

Buy Now Datasheet
Single Zener Diodes - DZ2S180M0L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2S180M0L
Single Zener Diodes DZ2S180M0L
DIODE ZENER 18V 150MW SSMINI2

DIODE ZENER 18V 150MW SSMINI2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2S180M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S180M0L
Discrete Semiconductor Products - Diodes - Zener DZ2S180M0L
DIODE ZENER 18V 150MW SSMINI2

DIODE ZENER 18V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2S180M0L 869954-DZ2S180M0L DZ2S180M0L DZ2S180M0L
Product Name 18V 0.15W Zener Diode Diodes - Zener - Single - DZ2S180M0L Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SSMini2-F5-B SOD-523; SC-79, SOD-523 SSMini2-F5-B
RoHS Compliant RoHS
VZ 18 volts 18 volts 18 volts
ZZT 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data