Panasonic Zener 19V 0.15W TVS Protection Diode DZ2S180C0L

Description
Zener Diode, 19V V(Z), 7.89%, 0.15W, Silicon, Bidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S180C0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 19V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZ2S180C0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 19V V(Z), 7.89%, 0.15W, Silicon, Bidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S180C0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 19V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZ2S180C0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener 19V 0.15W TVS Protection Diode - 144-DZ2S180C0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener 19V 0.15W TVS Protection Diode
144-DZ2S180C0L
Zener 19V 0.15W TVS Protection Diode 144-DZ2S180C0L
Zener Diode, 19V V(Z), 7.89%, 0.15W, Silicon, Bidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S180C0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 19V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZ2S180C0L can be used for catalog matching and distributor lookup.

Zener Diode, 19V V(Z), 7.89%, 0.15W, Silicon, Bidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S180C0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 19V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZ2S180C0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 18.0V, Bi, Ssmini2-F5-B; Zener Voltage Vz Typ Panasonic - 63W3861 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18.0V, Bi, Ssmini2-F5-B; Zener Voltage Vz Typ Panasonic
63W3861
Diode, Zener, 18.0V, Bi, Ssmini2-F5-B; Zener Voltage Vz Typ Panasonic 63W3861
DIODE, ZENER, 18.0V, BI, SSMINI2-F5-B; Zener Voltage Vz Typ:18V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:DZ2S1 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 18.0V, BI, SSMINI2-F5-B; Zener Voltage Vz Typ:18V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:DZ2S1 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DZ2S180C0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DZ2S180C0L
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DZ2S180C0L
TVS DIODE 13VWM SSMINI2-F5-B

TVS DIODE 13VWM SSMINI2-F5-B

Supplier's Site
TVS DIODE 13VWM SSMINI2 - 590-DZ2S180C0L - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 13VWM SSMINI2
590-DZ2S180C0L
TVS DIODE 13VWM SSMINI2 590-DZ2S180C0L
TVS DIODE 13VWM SSMINI2

TVS DIODE 13VWM SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-DZ2S180C0L 63W3861 DZ2S180C0L 590-DZ2S180C0L
Product Name Zener 19V 0.15W TVS Protection Diode Diode, Zener, 18.0V, Bi, Ssmini2-F5-B; Zener Voltage Vz Typ Panasonic Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 13VWM SSMINI2
Package Tape and Reel SOD-523; SOD-523 SSMini2-F5-B SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS RoHS
VZ 20 volts 18 volts
ZZT 60 ohms
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data